TE Connectivity Test Points 350180

Description
Black PC Test Point Jack Brass, Gold Plating Through Hole, Horizontal Mounting Type
Request a Quote Datasheet
Description
Black PC Test Point Jack Brass, Gold Plating Through Hole, Horizontal Mounting Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Points - A127561-ND - DigiKey
Thief River Falls, MN, United States
Test Points
A127561-ND
Test Points A127561-ND
Black PC Test Point Jack Brass, Gold Plating Through Hole, Horizontal Mounting Type

Black PC Test Point Jack Brass, Gold Plating Through Hole, Horizontal Mounting Type

Buy Now Datasheet
Test and Measurement Test Points - 350180 - Win Source Electronics
Laguna Hills, CA, United States
Test and Measurement Test Points
350180
Test and Measurement Test Points 350180
Manufacturer: TE Connectivity AMP Connectors Category: Test and Measurement Test Points Type: PC Test Point Jack Color: Black Package: Bulk Plating: Gold Hole Diameter: 0.054" (1.37mm) Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Test and Measurement Test Points
Type: PC Test Point Jack
Color: Black
Package: Bulk
Plating: Gold
Hole Diameter: 0.054" (1.37mm)
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Test Points Test Points
Product Number A127561-ND 350180
Product Name Test Points Test and Measurement Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Black - 11007-B - Keystone Electronics Corp.
View Details
2 suppliers
RC Test Point Chip -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Standards / Compliances RoHS
Rated Current 2 amps
View Details
 - 6647927 - RS Components, Ltd.
RS Components, Ltd.
View Details
PS 1061 Test Probe, Ø 2 mm, 10 A - PS 1061 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 10 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details