TE Connectivity Connector Hardware, Mounts, Locks & Retainers 350020-2

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Configuration Features Number of Positions : 2 Dimensions Product Height : 3.55 MM  [.14 INCH ] Product Length : 7.74 MM  [.305 INCH ] Product Width : .63 MM  [.025 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Commoning Bar Hardware Accessory Function : Conductive Component Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Configuration Features Number of Positions : 2 Dimensions Product Height : 3.55 MM  [.14 INCH ] Product Length : 7.74 MM  [.305 INCH ] Product Width : .63 MM  [.025 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Commoning Bar Hardware Accessory Function : Conductive Component Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 350020-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
350020-2
Connector Hardware, Mounts, Locks & Retainers 350020-2
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Configuration Features Number of Positions : 2 Dimensions Product Height : 3.55 MM  [.14 INCH ] Product Length : 7.74 MM  [.305 INCH ] Product Width : .63 MM  [.025 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Commoning Bar Hardware Accessory Function : Conductive Component Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Gold

Configuration Features


  • Number of Positions : 2

Dimensions


  • Product Height : 3.55 MM  [.14 INCH ]
  • Product Length : 7.74 MM  [.305 INCH ]
  • Product Width : .63 MM  [.025 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Commoning Bar
  • Hardware Accessory Function : Conductive Component

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Rectangular Connector Accessories - 350020-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
350020-2-ND
Rectangular Connector Accessories 350020-2-ND
Connector Commoning Bar For MR (Miniature Rectangular) Series

Connector Commoning Bar For MR (Miniature Rectangular) Series

Buy Now Datasheet
02P Commoning Bar Auni/br Rohs Compliant Amp - Te Connectivity - 52F4826 - Newark, An Avnet Company
Chicago, IL, United States
02P Commoning Bar Auni/br Rohs Compliant Amp - Te Connectivity
52F4826
02P Commoning Bar Auni/br Rohs Compliant Amp - Te Connectivity 52F4826
02P COMMONING BAR AUNI/BR ROHS COMPLIANT: YES

02P COMMONING BAR AUNI/BR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350020-2 350020-2-ND 52F4826
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories 02P Commoning Bar Auni/br Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products