Win Source Part Number: 1364835-350015-2
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 350015
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.435" (11.05mm)
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Female, Receptacle (Socket)
Diameter - Barrel: 0.093" (2.36mm)
Length - Barrel: 0.255" (6.48mm)
Contact SKT Crimp ST Cable Mount 18-22AWG T/R Product overview: 350015-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350015-2 can be used for catalog matching and distributor lookup.
Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin
Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364835-350015-2 | 332-350015-2 | A100553CT-ND | 350015-2 |
| Product Name | Connectors, Interconnects - Terminals - Barrel, Bullet Connectors | Electronic Connector | Barrel, Bullet Connectors | Contacts |
| Termination | Crimp | Receptacle |