TE Connectivity
Connector Contacts
350011-1
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.032 - 5.08 MICM [80 - 200 MICIN ] Contact Orientation : Straight Contact Type : Hermaphroditic Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.032 - 5.08 MICM [80 - 200 MICIN ]
Dimensions Compatible Insulation Diameter Range : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .2 - .8 Wire Size (AWG) : 24 - 18
Mechanical Attachment Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.032 - 5.08 MICM [80 - 200 MICIN ] Contact Orientation : Straight Contact Type : Hermaphroditic Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.032 - 5.08 MICM [80 - 200 MICIN ]
Dimensions Compatible Insulation Diameter Range : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .2 - .8 Wire Size (AWG) : 24 - 18
Mechanical Attachment Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.032 - 5.08 MICM [80 - 200 MICIN ] Contact Orientation : Straight Contact Type : Hermaphroditic Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.032 - 5.08 MICM [80 - 200 MICIN ]
Dimensions Compatible Insulation Diameter Range : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .2 - .8 Wire Size (AWG) : 24 - 18
Mechanical Attachment Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 6
- Contact Mating Area Plating Material : Tin-Lead
- Contact Mating Area Plating Material Thickness : 2.032 - 5.08 MICM [80 - 200 MICIN ]
- Contact Orientation : Straight
- Contact Type : Hermaphroditic
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Tin-Lead
- PCB Contact Termination Area Plating Material Thickness : 2.032 - 5.08 MICM [80 - 200 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 2.54 MM [.1 INCH ]
- Wire Size (MMSQ) : .2 - .8
- Wire Size (AWG) : 24 - 18
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- PCB Mount Retention : Without
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
350011-1 |
|
Product Name
|
Connector Contacts |
|
North American
|
18 to 24 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
30 to 32 AWG
International
0.0300 to 0.0500 mm2
View Details
Material
Unplated
Features
RoHS
North American
26 to 29 AWG
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details