TE Connectivity Selector Switches 35-511-200-R-A5-900

Description
SWITCH SELECT 2P SPST 500A 32V
Request a Quote Datasheet
Description
SWITCH SELECT 2P SPST 500A 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 450-35-511-200-R-A5-900-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SELECT 2P SPST 500A 32V

SWITCH SELECT 2P SPST 500A 32V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 450-35-511-200-R-A5-900-ND
Product Name Selector Switches
Current Rating 500.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 2242295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details