TE Connectivity Heat Shrink Tubing 3498434001

Description
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Radiation Sterilization, Fluids, Impact Other Product Source : US Packaging Features Packaging Method : Stick, Cut Piece, Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Radiation Sterilization, Fluids, Impact Other Product Source : US Packaging Features Packaging Method : Stick, Cut Piece, Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3498434001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
3498434001
Heat Shrink Tubing 3498434001
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Radiation Sterilization, Fluids, Impact Other Product Source : US Packaging Features Packaging Method : Stick, Cut Piece, Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Medical Fluids, Water
  • Primary Product Color : Black
  • Primary Product Material : Medical Grade Crosslinked Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ]
  • Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 1

Operation/Application


  • Mechanical Resistance : Strain Relief, Radiation Sterilization, Fluids, Impact

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick, Cut Piece, Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - 3498434001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
3498434001
shrink tube 3498434001
Medical Tubing

Medical Tubing

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 3498434001 3498434001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0934446013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 042549-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 078767-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 003942-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details