TE Connectivity Ring Connectors 34974

Description
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27270-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27270-ND
Ring Connectors A27270-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity - 66H7069 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
66H7069
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 66H7069
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 16-14Hd 1/4 Amp - Te Connectivity - 42AJ3342 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 16-14Hd 1/4 Amp - Te Connectivity
42AJ3342
Terminal,pidg R 16-14Hd 1/4 Amp - Te Connectivity 42AJ3342
TERMINAL,PIDG R 16-14HD 1/4

TERMINAL,PIDG R 16-14HD 1/4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27270-ND 66H7069 42AJ3342
Product Name Ring Connectors Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 16-14Hd 1/4 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data