Body Features Cable Color : White Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire & Cable Insulation Material : Modified ETFE Wire Color (Base) : White, Black, Red
Configuration Features Number of Conductors : 3 Number of Strands : 19
Dimensions Conductor Diameter Range : .73 MM [.028 INCH ] Conductor Insulation Diameter : 1.04 MM [.04 INCH ] Outside Cable Diameter : 2.92 MM [.114 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22
Electrical Characteristics Operating Voltage (V) : 600
Operation/Applicatio
n Shielded : Yes
Product Type Features Cable Style : Jacketed
Usage Conditions Cable Type : Spec 55
Body Features
- Cable Color : White
- Conductor Material : Tin-Plated Copper
- Shield Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Modified ETFE
- Wire Color (Base) : White, Black, Red
Configuration Features
- Number of Conductors : 3
- Number of Strands : 19
Dimensions
- Conductor Diameter Range : .73 MM [.028 INCH ]
- Conductor Insulation Diameter : 1.04 MM [.04 INCH ]
- Outside Cable Diameter : 2.92 MM [.114 INCH ]
- Wire Size (MMSQ) : .326
- Wire Size (AWG) : 22
Electrical Characteristics
- Operating Voltage (V) : 600
Operation/Application
Product Type Features
Usage Conditions