TE Connectivity Heat Shrink Tubing 349256-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Water, De-Icing Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3.43 MM  [.135 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 1.57 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Water, De-Icing Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3.43 MM  [.135 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 1.57 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 349256-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
349256-000
Heat Shrink Tubing 349256-000
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Water, De-Icing Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3.43 MM  [.135 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 1.57 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Water, De-Icing Fluid, Aviation Fuel
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 3.43 MM  [.135 INCH ]
  • Product Length : 152.4 MM  [6 INCH ]
  • Recovered Inside Diameter (Max) : 1.57 MM  [.062 INCH ]
  • Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ]
  • Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : UL 224, VW-1

Operation/Application


  • Mechanical Resistance : Wrinkling, Strain Relief, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now Datasheet
Swedesboro, NJ, United States
shrink tube
349256-000
shrink tube 349256-000
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 349256-000 349256-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers
shrink tube - 019265-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 052643-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 064743N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details