TE Connectivity Ring Connectors 34891

Description
Ring Terminal Connector 4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28299-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28299-ND
Ring Connectors A28299-ND
Ring Terminal Connector 4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity - 66H7065 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity
66H7065
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity 66H7065
TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#4 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A28299-ND 66H7065
Product Name Ring Connectors Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data