TE Connectivity Automotive Connectors 348822-2

Description
16 WAY DIAGNOSTIC CONN BLACK
Request a Quote Datasheet
Description
16 WAY DIAGNOSTIC CONN BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 348822-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
348822-2
Automotive Connectors 348822-2
16 WAY DIAGNOSTIC CONN BLACK

16 WAY DIAGNOSTIC CONN BLACK

Buy Now
Rectangular Connector Housings - 348822-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
348822-2-ND
Rectangular Connector Housings 348822-2-ND
16 Rectangular Connectors - Housings Plug Black

16 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Connector, Housing, Plug, 16 Position, Cable; Product Range Amp - Te Connectivity - 13H1780 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 16 Position, Cable; Product Range Amp - Te Connectivity
13H1780
Connector, Housing, Plug, 16 Position, Cable; Product Range Amp - Te Connectivity 13H1780
CONNECTOR, HOUSING, PLUG, 16 POSITION, CABLE; Product Range:Diagnostic Series; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:Amp Diagnostic Connectors; Connector Mounting:Cable Mount; No. of Contacts:16Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 16 POSITION, CABLE; Product Range:Diagnostic Series; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:Amp Diagnostic Connectors; Connector Mounting:Cable Mount; No. of Contacts:16Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 348822-2 348822-2-ND 13H1780
Product Name Automotive Connectors Rectangular Connector Housings Connector, Housing, Plug, 16 Position, Cable; Product Range Amp - Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data