Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976925-348793-3
Packaging: Box
Number of Positions: 2
Number of Rows: 1
Number of Contacts: 2
Orientation: Straight
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 976925-348793-3 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 348793-3 |