TE Connectivity Splices 34864

Description
Body Features Primary Product Color : Blue Terminal & Contact Weight : .79 G  [.028 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.46 MM  [.215 INCH ] Product Length : 20.32 MM  [.8 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 3248 - 4872 Wire Size (KCMIL) : 3.248 - 4.872 Identification Marking Splice Marking : VS Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Terminal & Contact Weight : .79 G  [.028 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.46 MM  [.215 INCH ] Product Length : 20.32 MM  [.8 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 3248 - 4872 Wire Size (KCMIL) : 3.248 - 4.872 Identification Marking Splice Marking : VS Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 34864 - TE Connectivity
Berwyn, PA, United States
Splices
34864
Splices 34864
Body Features Primary Product Color : Blue Terminal & Contact Weight : .79 G  [.028 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.46 MM  [.215 INCH ] Product Length : 20.32 MM  [.8 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 3248 - 4872 Wire Size (KCMIL) : 3.248 - 4.872 Identification Marking Splice Marking : VS Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Blue
  • Terminal & Contact Weight : .79 G  [.028 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 5.46 MM  [.215 INCH ]
  • Product Length : 20.32 MM  [.8 INCH ]
  • Terminal Material Thickness : .69 MM  [.027 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 3248 - 4872
  • Wire Size (KCMIL) : 3.248 - 4.872

Identification Marking


  • Splice Marking : VS

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27567-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27567-ND
Terminals - Wire Splice Connectors A27567-ND
CONN SPLICE 14-22 AWG CRIMP

CONN SPLICE 14-22 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 34864 A27567-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details