TE Connectivity Heat Shrink Boots 348633-000

Description
Body Features Material Code : 55 Material Systems Code : 300 Primary Product Material : Flexible Fluoropolymer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 20 MM , 16 MM , 18 MM , 14 MM  [.71 INCH , .63 INCH , .55 INCH , .47 INCH , .78 INCH ] Compatible Cable Diameter Range : 11.9 - 35.8 MM  [.469 - 1.409 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : None Other Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 55 Material Systems Code : 300 Primary Product Material : Flexible Fluoropolymer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 20 MM , 16 MM , 18 MM , 14 MM  [.71 INCH , .63 INCH , .55 INCH , .47 INCH , .78 INCH ] Compatible Cable Diameter Range : 11.9 - 35.8 MM  [.469 - 1.409 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : None Other Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 348633-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
348633-000
Heat Shrink Boots 348633-000
Body Features Material Code : 55 Material Systems Code : 300 Primary Product Material : Flexible Fluoropolymer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 20 MM , 16 MM , 18 MM , 14 MM  [.71 INCH , .63 INCH , .55 INCH , .47 INCH , .78 INCH ] Compatible Cable Diameter Range : 11.9 - 35.8 MM  [.469 - 1.409 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : None Other Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 55
  • Material Systems Code : 300
  • Primary Product Material : Flexible Fluoropolymer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 12 MM , 20 MM , 16 MM , 18 MM , 14 MM  [.71 INCH , .63 INCH , .55 INCH , .47 INCH , .78 INCH ]
  • Compatible Cable Diameter Range : 11.9 - 35.8 MM  [.469 - 1.409 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : None

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 348633-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
348633-000
shrink tube 348633-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 348633-000 348633-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 062600-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 027419-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 094398-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0598034002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details