TE Connectivity Ring Connectors 34856

Description
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0972-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0972-ND
Ring Connectors A0972-ND
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
CONN RING CIRC 10-12AWG #5/16 - 792-34856 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 10-12AWG #5/16
792-34856
CONN RING CIRC 10-12AWG #5/16 792-34856
CONN RING CIRC 10-12AWG #5/16

CONN RING CIRC 10-12AWG #5/16

Supplier's Site
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Amp - Te Connectivity - 28AC8971 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Amp - Te Connectivity
28AC8971
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Amp - Te Connectivity 28AC8971
TERMINAL, RING TONGUE, 5/16IN, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Plasti-Grip Series, 5/16
Chicago, IL, United States
Ring Tongue Terminal, Plasti-Grip Series, 5/16 ", M8, 10 Awg, 6 Mm , Vinyl Rohs Compliant Amp - Te Connectivity
93K3791
Ring Tongue Terminal, Plasti-Grip Series, 5/16 ", M8, 10 Awg, 6 Mm , Vinyl Rohs Compliant Amp - Te Connectivity 93K3791
Ring Tongue Terminal, PLASTI-GRIP Series, 5/16 ", M8, 10 AWG, 6 mm , Vinyl RoHS Compliant: Yes

Ring Tongue Terminal, PLASTI-GRIP Series, 5/16 ", M8, 10 AWG, 6 mm , Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0972-ND 34856 792-34856 28AC8971 93K3791
Product Name Ring Connectors CONN RING CIRC 10-12AWG #5/16 Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Plasti-Grip Series, 5/16 ", M8, 10 Awg, 6 Mm , Vinyl Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products