TE Connectivity
3485543001
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
3485543001 |
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.0630 inch (1.6 mm)
International
0.7500 mm² (0.0012 in²)
Stranding Type
0.23 mm
View Details
E-Z-HOOK, a division of Tektest, Inc.
Rated Voltage
600 volts
Nominal Diameter
0.0440 inch (1.12 mm)
Rated Temperature
200 C (392 F)
View Details
Nominal Diameter
0.0159 inch (0.4039 mm)
Wire Conductor
Pure Silver
North American
26 AWG
View Details
New England Wire Technologies Corporation
Rated Voltage
600 volts
Nominal Diameter
0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature
200 C (392 F)
View Details