TE Connectivity Ring Connectors 34855

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A0971-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0971-ND
Ring Connectors A0971-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity - 66H7458 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
66H7458
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 66H7458
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity - 30AC4435 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
30AC4435
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 30AC4435
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Tongue Terminal, Plasti-Grip Series, 1/4
Chicago, IL, United States
Ring Tongue Terminal, Plasti-Grip Series, 1/4 ", M6, 10 Awg, 6 Mm , Vinyl Rohs Compliant Amp - Te Connectivity
18K8113
Ring Tongue Terminal, Plasti-Grip Series, 1/4 ", M6, 10 Awg, 6 Mm , Vinyl Rohs Compliant Amp - Te Connectivity 18K8113
Ring Tongue Terminal, PLASTI-GRIP Series, 1/4 ", M6, 10 AWG, 6 mm , Vinyl RoHS Compliant: Yes

Ring Tongue Terminal, PLASTI-GRIP Series, 1/4 ", M6, 10 AWG, 6 mm , Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34855 A0971-ND 66H7458 18K8113
Product Name Ring Connectors Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Plasti-Grip Series, 1/4 ", M6, 10 Awg, 6 Mm , Vinyl Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products