Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
CONN RING CIRC 10-12AWG #8 CRIMP
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
Ring Tongue Terminal, PLASTI-GRIP Series, 8, M4, 10 AWG, 6 mm , PVC (Polyvinylchloride) RoHS Compliant: Yes
TERMINAL,PG R 12-10 8
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A0969-ND | 34853 | 34853 | 66H7063 | 93K3790 |
| Product Name | Ring Connectors | Ring Connectors | Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity | Ring Tongue Terminal, Plasti-Grip Series, 8, M4, 10 Awg, 6 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |