TE Connectivity Ring Terminals 34837

Description
Body Features Terminal & Contact Weight : .395 G  [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 40.49 MM  [1.59 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .395 G  [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 40.49 MM  [1.59 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 34837 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
34837
Ring Terminals 34837
Body Features Terminal & Contact Weight : .395 G  [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 40.49 MM  [1.59 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .395 G  [.014 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ]
  • Product Length : 40.49 MM  [1.59 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 1 MM  [.042 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 1/2, M12
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Ring Terminals - 6691964P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6691964P
Ring Terminals 6691964P
TE Connectivity 34837 Ring Terminal

TE Connectivity 34837 Ring Terminal

Supplier's Site
Ring Terminals - 6691964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6691964
Ring Terminals 6691964
TE Connectivity 34837 Ring Terminal

TE Connectivity 34837 Ring Terminal

Supplier's Site
Ring Terminals - 1640272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1640272
Ring Terminals 1640272
TE Connectivity 34837 Ring Terminal

TE Connectivity 34837 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A09023-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A09023-ND
Terminals - Ring Connectors A09023-ND
CONN RING CIRC 10-12AWG #1/2

CONN RING CIRC 10-12AWG #1/2

Buy Now Datasheet
TERMINAL,PG R 12-10 1/2 - 34837 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,PG R 12-10 1/2
34837
TERMINAL,PG R 12-10 1/2 34837
TERMINAL,PG R 12-10 1/2

TERMINAL,PG R 12-10 1/2

Buy Now
Terminal, Ring Tongue 1/2In Crimp Yellow; Product Range Amp Te Connectivity - 28AC8968 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/2In Crimp Yellow; Product Range Amp Te Connectivity
28AC8968
Terminal, Ring Tongue 1/2In Crimp Yellow; Product Range Amp Te Connectivity 28AC8968
TERMINAL, RING TONGUE 1/2IN CRIMP YELLOW; PRODUCT RANGE:-; TERMINATION:CRIMP; CONNECTOR TYPE:RING TONGUE; INSULATOR COLOUR:YELLOW; STUD SIZE:1/2; STUD/TAB SIZE:1.27MM; TERMINAL INSULATION:VINYL; TERMINATION METHOD:CRIMP ROHS COMPLIANT: YES

TERMINAL, RING TONGUE 1/2IN CRIMP YELLOW; PRODUCT RANGE:-; TERMINATION:CRIMP; CONNECTOR TYPE:RING TONGUE; INSULATOR COLOUR:YELLOW; STUD SIZE:1/2; STUD/TAB SIZE:1.27MM; TERMINAL INSULATION:VINYL; TERMINATION METHOD:CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Ring Tongue 1/2In Crimp Yellow; Product Range Amp Te Connectivity - 66H7061 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/2In Crimp Yellow; Product Range Amp Te Connectivity
66H7061
Terminal, Ring Tongue 1/2In Crimp Yellow; Product Range Amp Te Connectivity 66H7061
TERMINAL, RING TONGUE 1/2IN CRIMP YELLOW; Product Range:-; Termination:Crimp; Terminal Type:Ring Tongue Terminal Adaptor; Connector Type:Ring Tongue; Insulator Colour:Yellow; Stud Size:1/2; Stud/Tab Size:1.27mm RoHS Compliant: Yes

TERMINAL, RING TONGUE 1/2IN CRIMP YELLOW; Product Range:-; Termination:Crimp; Terminal Type:Ring Tongue Terminal Adaptor; Connector Type:Ring Tongue; Insulator Colour:Yellow; Stud Size:1/2; Stud/Tab Size:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 34837 6691964P 6691964 A09023-ND 34837 28AC8968
Product Name Ring Terminals Ring Terminals Ring Terminals Terminals - Ring Connectors TERMINAL,PG R 12-10 1/2 Terminal, Ring Tongue 1/2In Crimp Yellow; Product Range Amp Te Connectivity
Material Tin Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details