TE Connectivity Ring Terminals 34834

Description
Body Features Terminal & Contact Weight : 2.795 G  [.097 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.4 MM  [.134 INCH ] Product Length : 32.3 MM  [1.272 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : .99 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 2.795 G  [.097 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.4 MM  [.134 INCH ] Product Length : 32.3 MM  [1.272 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : .99 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 34834 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
34834
Ring Terminals 34834
Body Features Terminal & Contact Weight : 2.795 G  [.097 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.4 MM  [.134 INCH ] Product Length : 32.3 MM  [1.272 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : .99 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : 2.795 G  [.097 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.4 MM  [.134 INCH ]
  • Product Length : 32.3 MM  [1.272 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : .99 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 1/2, M12
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 34834
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details