TE Connectivity Ring Terminals 34826

Description
Body Features Stripe Color : Black Terminal & Contact Weight : .399 G  [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 2.67 - 5.08 MM  [.105 - .2 INCH ] Product Length : 40.49 MM  [1.59 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Stripe Color : Black Terminal & Contact Weight : .399 G  [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 2.67 - 5.08 MM  [.105 - .2 INCH ] Product Length : 40.49 MM  [1.59 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 34826 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
34826
Ring Terminals 34826
Body Features Stripe Color : Black Terminal & Contact Weight : .399 G  [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 2.67 - 5.08 MM  [.105 - .2 INCH ] Product Length : 40.49 MM  [1.59 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Stripe Color : Black
  • Terminal & Contact Weight : .399 G  [.014 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 5.08 MM  [.105 - .2 INCH ]
  • Product Length : 40.49 MM  [1.59 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 1.22 MM  [.05 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Terminal Features : Heavy Duty
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
TERMINAL,PG R 16-14HD 3/8 - 34826 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,PG R 16-14HD 3/8
34826
TERMINAL,PG R 16-14HD 3/8 34826
TERMINAL,PG R 16-14HD 3/8

TERMINAL,PG R 16-14HD 3/8

Buy Now
Ring Terminals - 7105411P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7105411P
Ring Terminals 7105411P
TE Connectivity 34826 Ring Terminal

TE Connectivity 34826 Ring Terminal

Supplier's Site
Ring Terminals - 7105411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7105411
Ring Terminals 7105411
TE Connectivity 34826 Ring Terminal

TE Connectivity 34826 Ring Terminal

Supplier's Site
Ring Terminals - 1650585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1650585
Ring Terminals 1650585
TE Connectivity 34826 Ring Terminal

TE Connectivity 34826 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - 34826-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
34826-ND
Terminals - Ring Connectors 34826-ND
CONN RING CIRC 14-16AWG #3/8

CONN RING CIRC 14-16AWG #3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 34826 34826 7105411P 7105411 34826-ND
Product Name Ring Terminals TERMINAL,PG R 16-14HD 3/8 Ring Terminals Ring Terminals Terminals - Ring Connectors
Material Tin Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details