TE Connectivity Ring Connectors 34806

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Ring Connectors - A09037-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A09037-ND
Ring Connectors A09037-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity - 66H7059 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
66H7059
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 66H7059
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34806 A09037-ND 66H7059
Product Name Ring Connectors Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data