TE Connectivity Rcpt Housing, 2Pos, Gf Nylon 6.6, Black; Product Range Amp Te Connectivity 347887-3

Description
RCPT HOUSING, 2POS, GF NYLON 6.6, BLACK; Product Range:Junior Timer Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP Junior Timer Series Socket Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes
Description
RCPT HOUSING, 2POS, GF NYLON 6.6, BLACK; Product Range:Junior Timer Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP Junior Timer Series Socket Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Gf Nylon 6.6, Black; Product Range Amp Te Connectivity - 13H1728 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Gf Nylon 6.6, Black; Product Range Amp Te Connectivity
13H1728
Rcpt Housing, 2Pos, Gf Nylon 6.6, Black; Product Range Amp Te Connectivity 13H1728
RCPT HOUSING, 2POS, GF NYLON 6.6, BLACK; Product Range:Junior Timer Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP Junior Timer Series Socket Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

RCPT HOUSING, 2POS, GF NYLON 6.6, BLACK; Product Range:Junior Timer Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP Junior Timer Series Socket Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13H1728
Product Name Rcpt Housing, 2Pos, Gf Nylon 6.6, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details