TE Connectivity Heat Shrink Boots 346854-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 22.1 - 35.6 MM  [.87 - 1.4 INCH ] Expanded Inside Diameter (Min) : 36 MM  [1.42 INCH ] Housing Features Body Orientation : 45° Industry Standards Compatible With Approved Standards Products : SAE AS81765/4 Other Molded Part Shape Code : 242 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 22.1 - 35.6 MM  [.87 - 1.4 INCH ] Expanded Inside Diameter (Min) : 36 MM  [1.42 INCH ] Housing Features Body Orientation : 45° Industry Standards Compatible With Approved Standards Products : SAE AS81765/4 Other Molded Part Shape Code : 242 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 346854-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
346854-000
Heat Shrink Boots 346854-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 22.1 - 35.6 MM  [.87 - 1.4 INCH ] Expanded Inside Diameter (Min) : 36 MM  [1.42 INCH ] Housing Features Body Orientation : 45° Industry Standards Compatible With Approved Standards Products : SAE AS81765/4 Other Molded Part Shape Code : 242 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter Range : 22.1 - 35.6 MM  [.87 - 1.4 INCH ]
  • Expanded Inside Diameter (Min) : 36 MM  [1.42 INCH ]

Housing Features


  • Body Orientation : 45°

Industry Standards


  • Compatible With Approved Standards Products : SAE AS81765/4

Other


  • Molded Part Shape Code : 242

Usage Conditions


  • Operating Temperature Range (DEGC) : -67 - 392
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 346854-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
346854-000
shrink tube 346854-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 346854-000 346854-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 036057N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 071845-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0418834001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details