Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 108 MM [4.252 INCH ] Compatible Cable Diameter (Min) : 55 MM [2.165 INCH ] Expanded Inside Diameter (Min) : 120 MM [4.724 INCH ] Product Length : 1100 MM [43.307 INCH ] Recovered Inside Diameter (Max) : 50 MM [1.969 INCH ] Recovered Wall Thickness (Max) : 4.2 MM [.165 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-216, HD631.2, IEC 60684-3-248, IEC 60684-3-165
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Flame-Retardant Resistance, Low Temperature Resistant, High Temperature Resistant, UV Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 108 MM [4.252 INCH ]
- Compatible Cable Diameter (Min) : 55 MM [2.165 INCH ]
- Expanded Inside Diameter (Min) : 120 MM [4.724 INCH ]
- Product Length : 1100 MM [43.307 INCH ]
- Recovered Inside Diameter (Max) : 50 MM [1.969 INCH ]
- Recovered Wall Thickness (Max) : 4.2 MM [.165 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-216, HD631.2, IEC 60684-3-248, IEC 60684-3-165
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : Flame-Retardant Resistance, Low Temperature Resistant, High Temperature Resistant, UV Resistant