TE Connectivity PCB Headers & Receptacles 346350-5

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 36 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1.8mm Dimensions Connector Length : 70.76 MM  [2.786 INCH ] Connector Width : 48.82 MM  [1.922 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 117 Packaging Type : Box Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board, Wire-to-Device Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Request a Quote
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 36 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1.8mm Dimensions Connector Length : 70.76 MM  [2.786 INCH ] Connector Width : 48.82 MM  [1.922 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 117 Packaging Type : Box Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board, Wire-to-Device Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 346350-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
346350-5
PCB Headers & Receptacles 346350-5
Body Features Primary Product Color : Red Configuration Features Number of Positions : 36 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1.8mm Dimensions Connector Length : 70.76 MM  [2.786 INCH ] Connector Width : 48.82 MM  [1.922 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 117 Packaging Type : Box Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board, Wire-to-Device Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 36
  • Number of Rows : 3
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 1.8mm

Dimensions


  • Connector Length : 70.76 MM  [2.786 INCH ]
  • Connector Width : 48.82 MM  [1.922 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mounting Holes : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 117
  • Packaging Type : Box

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board, Wire-to-Device
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 346350-5
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103166-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102320-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102114-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details