TE Connectivity
Heat Shrink Tubing
3463016021
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Brake Fluid, Hydraulic Fluid, Lubricating Oil, Water, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 35 MM [1.378 INCH ] Expanded Inside Diameter (Min) : 24 MM [.945 INCH ] Heat Shrink Tubing Size Range : 6 - 24 MM [.236 - .945 INCH ] Recovered Inside Diameter (Max) : 6 MM [.236 INCH ] Recovered Wall Thickness (Nominal) : 2.25 MM [.088 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Email Supplier
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Brake Fluid, Hydraulic Fluid, Lubricating Oil, Water, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 35 MM [1.378 INCH ] Expanded Inside Diameter (Min) : 24 MM [.945 INCH ] Heat Shrink Tubing Size Range : 6 - 24 MM [.236 - .945 INCH ] Recovered Inside Diameter (Max) : 6 MM [.236 INCH ] Recovered Wall Thickness (Nominal) : 2.25 MM [.088 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Semi-Flexible Fluid Type : Brake Fluid, Hydraulic Fluid, Lubricating Oil, Water, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 35 MM [1.378 INCH ] Expanded Inside Diameter (Min) : 24 MM [.945 INCH ] Heat Shrink Tubing Size Range : 6 - 24 MM [.236 - .945 INCH ] Recovered Inside Diameter (Max) : 6 MM [.236 INCH ] Recovered Wall Thickness (Nominal) : 2.25 MM [.088 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Body Features
- Flexibility : Semi-Flexible
- Fluid Type : Brake Fluid, Hydraulic Fluid, Lubricating Oil, Water, Chemicals/Solvents
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Cut Length : 35 MM [1.378 INCH ]
- Expanded Inside Diameter (Min) : 24 MM [.945 INCH ]
- Heat Shrink Tubing Size Range : 6 - 24 MM [.236 - .945 INCH ]
- Recovered Inside Diameter (Max) : 6 MM [.236 INCH ]
- Recovered Wall Thickness (Nominal) : 2.25 MM [.088 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
Usage Conditions
- Fluid Resistance : Moisture/Spray Protection, Splash Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief
- Operating Temperature Range (DEGC) : -55 - 125
- Recovery Temperature (DEGC) : 110
- Shrink Temperature (Min) (DEGC) : 80
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
3463016021 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Material
Polyolefin; Crosslinked Polyolefin
Features
Flame Retardant
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-30 to 125 C (-22 to 257 F)
View Details