TE Connectivity Ring Terminals 346103-4

Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.5 - 1.9 MM  [.059 - .075 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter (Min) (INCH) : .086 Compatible Insulation Diameter Range (INCH) : .086 - .118 Product Length : 23.5 MM  [.93 INCH ] Stud Diameter : 6.5 MM  [.24 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 14 - 16 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #14 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.5 - 1.9 MM  [.059 - .075 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter (Min) (INCH) : .086 Compatible Insulation Diameter Range (INCH) : .086 - .118 Product Length : 23.5 MM  [.93 INCH ] Stud Diameter : 6.5 MM  [.24 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 14 - 16 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #14 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 346103-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
346103-4
Ring Terminals 346103-4
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.5 - 1.9 MM  [.059 - .075 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter (Min) (INCH) : .086 Compatible Insulation Diameter Range (INCH) : .086 - .118 Product Length : 23.5 MM  [.93 INCH ] Stud Diameter : 6.5 MM  [.24 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 14 - 16 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #14 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.5 - 1.9 MM  [.059 - .075 INCH ]
  • Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .086
  • Compatible Insulation Diameter Range (INCH) : .086 - .118
  • Product Length : 23.5 MM  [.93 INCH ]
  • Stud Diameter : 6.5 MM  [.24 INCH ]
  • Tongue Thickness : .61 MM  [.024 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 14 - 16

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #14
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 346103-4
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details