TE Connectivity Ring Terminals & Spade Terminals 346102-4

Description
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.1 MM  [.083 INCH ] Accepts Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Barrel Inside Diameter : 1.1 MM , 1.8 MM  [.043 INCH , .071 INCH ] Overall Product Length : 26 MM  [1.024 INCH ] Stud Diameter : 6.5 MM  [.26 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Insulation Diameter (Min) (INCH) : .055 Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 16 Electrical Characteristics Current Rating (AMP) : 10 Voltage (Max) (V) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.1 MM  [.083 INCH ] Accepts Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Barrel Inside Diameter : 1.1 MM , 1.8 MM  [.043 INCH , .071 INCH ] Overall Product Length : 26 MM  [1.024 INCH ] Stud Diameter : 6.5 MM  [.26 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Insulation Diameter (Min) (INCH) : .055 Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 16 Electrical Characteristics Current Rating (AMP) : 10 Voltage (Max) (V) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 346102-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
346102-4
Ring Terminals & Spade Terminals 346102-4
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.1 MM  [.083 INCH ] Accepts Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Barrel Inside Diameter : 1.1 MM , 1.8 MM  [.043 INCH , .071 INCH ] Overall Product Length : 26 MM  [1.024 INCH ] Stud Diameter : 6.5 MM  [.26 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Insulation Diameter (Min) (INCH) : .055 Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 16 Electrical Characteristics Current Rating (AMP) : 10 Voltage (Max) (V) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 2.1 MM  [.083 INCH ]
  • Accepts Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ]
  • Barrel Inside Diameter : 1.1 MM , 1.8 MM  [.043 INCH , .071 INCH ]
  • Overall Product Length : 26 MM  [1.024 INCH ]
  • Stud Diameter : 6.5 MM  [.26 INCH ]
  • Tongue Thickness : .6 MM  [.024 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .055
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Voltage (Max) (V) : 250

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : 1/4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 346102-4
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details