TE Connectivity Ring Terminals 346101-3

Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.5 - 1.9 MM  [.059 - .075 INCH ] Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.086 - .118 INCH ] Product Length : 23.5 MM  [.93 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 14 - 16 Electrical Characteristics Current Rating (AMP) : 15 Voltage Rating (V) : 250 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.5 - 1.9 MM  [.059 - .075 INCH ] Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.086 - .118 INCH ] Product Length : 23.5 MM  [.93 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 14 - 16 Electrical Characteristics Current Rating (AMP) : 15 Voltage Rating (V) : 250 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 346101-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
346101-3
Ring Terminals 346101-3
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.5 - 1.9 MM  [.059 - .075 INCH ] Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.086 - .118 INCH ] Product Length : 23.5 MM  [.93 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 14 - 16 Electrical Characteristics Current Rating (AMP) : 15 Voltage Rating (V) : 250 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.5 - 1.9 MM  [.059 - .075 INCH ]
  • Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Compatible Insulation Diameter Range : 2 - 3 MM  [.086 - .118 INCH ]
  • Product Length : 23.5 MM  [.93 INCH ]
  • Stud Diameter : 5.3 MM  [.209 INCH ]
  • Tongue Thickness : .61 MM  [.024 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 14 - 16

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Voltage Rating (V) : 250

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 346101-3
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers