TE Connectivity Rectangular Connector Contacts 345807-1

Description
Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-345807-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-345807-1TR-ND
Rectangular Connector Contacts 17-345807-1TR-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-345807-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-345807-1CT-ND
Rectangular Connector Contacts 17-345807-1CT-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
345807-1
Contacts 345807-1
ECONO CONT. TAB

ECONO CONT. TAB

Buy Now
Swedesboro, NJ, United States
Contacts
345807-1
Contacts 345807-1
Contacts

Contacts

Buy Now
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 52R4165 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
52R4165
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 52R4165
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Multilock 070 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Econoseal III Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Multilock 070 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Econoseal III Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-345807-1TR-ND 345807-1 52R4165
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11155-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details