Socket Contact Tin 14-20 AWG Crimp
Socket Contact Tin 14-20 AWG Crimp
Connectors
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333508-345806-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: -345806-1-LSI,17-345
Base Product Number: 345806
RoHS Status: ROHS3 Compliant
CONTACT, SOCKET, CRIMP, 18AWG; Product Range:Multilock 070 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Econoseal III Series Connectors RoHS Compliant: Yes
TE CONNECTIVITY / AMP 345806-1Contact, Multilock 070 Series, 14 AWG, 18 AWG, Crimp, Copper
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-345806-1TR-ND | 345806-1 | 1333508-345806-1 | 52R4164 | 59K9954 | 792-345806-1 |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity | Econo Contact Rec Amp - Te Connectivity | TE CONNECTIVITY / AMP 345806-1Contact, Multilock 070 Series, 14 AWG, 18 AWG, Crimp, Copper | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 14 to 20 AWG | ? to 18 AWG | ||||
| Termination | Crimp | Crimp | ||||
| Gender | Female / Jack |