TE Connectivity Bushings & Bobbins 345537-000

Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 7 MM  [.28 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.2 INCH ] Other Adhesive Code : S1017, S1048, S1125 Size Code : 11 Product Type Features Molded Part Type : Molded Ring with Eyelet Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 7 MM  [.28 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.2 INCH ] Other Adhesive Code : S1017, S1048, S1125 Size Code : 11 Product Type Features Molded Part Type : Molded Ring with Eyelet Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 345537-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
345537-000
Bushings & Bobbins 345537-000
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 7 MM  [.28 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.2 INCH ] Other Adhesive Code : S1017, S1048, S1125 Size Code : 11 Product Type Features Molded Part Type : Molded Ring with Eyelet Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Flexibility : Flexible
  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 7 MM  [.28 INCH ]
  • Product Width : 10 MM  [.39 INCH ]
  • Recovered Inside Diameter (Max) : 5 MM  [.2 INCH ]

Other


  • Adhesive Code : S1017, S1048, S1125
  • Size Code : 11

Product Type Features


  • Molded Part Type : Molded Ring with Eyelet

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now Datasheet
shrink tube - 345537-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
345537-000
shrink tube 345537-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 345537-000 345537-000
Product Name Bushings & Bobbins shrink tube
Material Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036019 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 041276-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
shrink tube - 084289-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 078797-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details