TE Connectivity Automotive Conn Housing, Plug, 2Pos; Product Range Amp Te Connectivity 345253-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:Econoseal Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP Econoseal Series Pin & Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:Econoseal Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP Econoseal Series Pin & Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 2Pos; Product Range Amp Te Connectivity - 18AH0268 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 2Pos; Product Range Amp Te Connectivity
18AH0268
Automotive Conn Housing, Plug, 2Pos; Product Range Amp Te Connectivity 18AH0268
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:Econoseal Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP Econoseal Series Pin & Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:Econoseal Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP Econoseal Series Pin & Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0268
Product Name Automotive Conn Housing, Plug, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details