TE Connectivity Rectangular Connector Contacts 345212-1

Description
CONN TAB 16-20AWG CRIMP TIN
Request a Quote Datasheet
Description
CONN TAB 16-20AWG CRIMP TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-345212-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-345212-1CT-ND
Rectangular Connector Contacts 17-345212-1CT-ND
CONN TAB 16-20AWG CRIMP TIN

CONN TAB 16-20AWG CRIMP TIN

Buy Now Datasheet
Rectangular Connector Contacts - 17-345212-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-345212-1TR-ND
Rectangular Connector Contacts 17-345212-1TR-ND
Tab Contact Tin 16-20 AWG Crimp

Tab Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 18AH0267 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
18AH0267
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 18AH0267
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Multilock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP Multilock Series Automotive Housing Connectors; RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Multilock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP Multilock Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site
070 Series Tab Rohs Compliant Amp - Te Connectivity - 13H1494 - Newark, An Avnet Company
Chicago, IL, United States
070 Series Tab Rohs Compliant Amp - Te Connectivity
13H1494
070 Series Tab Rohs Compliant Amp - Te Connectivity 13H1494
070 SERIES TAB ROHS COMPLIANT: YES

070 SERIES TAB ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 32AH7346 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
32AH7346
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 32AH7346
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Multilock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP Multilock Series Automotive Housing Connectors; RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Multilock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP Multilock Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-345212-1CT-ND 18AH0267 13H1494
Product Name Rectangular Connector Contacts Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 070 Series Tab Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data