TE Connectivity Rectangular Connector Contacts 345208-1

Description
CONN SOCKET 16-20AWG CRIMP TIN
Request a Quote Datasheet
Description
CONN SOCKET 16-20AWG CRIMP TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-345208-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-345208-1CT-ND
Rectangular Connector Contacts 17-345208-1CT-ND
CONN SOCKET 16-20AWG CRIMP TIN

CONN SOCKET 16-20AWG CRIMP TIN

Buy Now Datasheet
Rectangular Connector Contacts - 17-345208-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-345208-1TR-ND
Rectangular Connector Contacts 17-345208-1TR-ND
Socket Contact Tin 16-20 AWG Crimp

Socket Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 32AH7345 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
32AH7345
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 32AH7345
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Multilock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Multilock Series Automotive Housing Connectors; RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Multilock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Multilock Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH0266 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH0266
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH0266
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Multilock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Multilock Series Automotive Housing Connectors; RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Multilock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Multilock Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-345208-1CT-ND 32AH7345
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data