TE Connectivity Automotive Terminals 345160-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7 Dimensions Compatible Insulation Diameter Range : 1.2 - 2 MM  [.047 - .079 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 21, 24, 23, 20 Wire Size Search (MMSQ) : .5, .3, .2, .4, .25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 90 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 85 DEGC , 80 DEGC , 100 DEGC  [194 DEGF , 248 DEGF , 212 DEGF , 185 DEGF , 221 DEGF , 230 DEGF , 257 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7 Dimensions Compatible Insulation Diameter Range : 1.2 - 2 MM  [.047 - .079 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 21, 24, 23, 20 Wire Size Search (MMSQ) : .5, .3, .2, .4, .25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 90 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 85 DEGC , 80 DEGC , 100 DEGC  [194 DEGF , 248 DEGF , 212 DEGF , 185 DEGF , 221 DEGF , 230 DEGF , 257 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 345160-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
345160-1
Automotive Terminals 345160-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7 Dimensions Compatible Insulation Diameter Range : 1.2 - 2 MM  [.047 - .079 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 21, 24, 23, 20 Wire Size Search (MMSQ) : .5, .3, .2, .4, .25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 90 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 85 DEGC , 80 DEGC , 100 DEGC  [194 DEGF , 248 DEGF , 212 DEGF , 185 DEGF , 221 DEGF , 230 DEGF , 257 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM  [.039 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 7

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 2 MM  [.047 - .079 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size Search (AWG) : 22, 21, 24, 23, 20
  • Wire Size Search (MMSQ) : .5, .3, .2, .4, .25

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC , 90 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 85 DEGC , 80 DEGC , 100 DEGC  [194 DEGF , 248 DEGF , 212 DEGF , 185 DEGF , 221 DEGF , 230 DEGF , 257 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 345160-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
345160-1
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 345160-1
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Contact Finish: Tin
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Termination: Crimp
Pin or Socket: Socket
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Crimp Socket, Multilock, 20-24 Awg; Product Range Amp Te Connectivity - 55W4552 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Socket, Multilock, 20-24 Awg; Product Range Amp Te Connectivity
55W4552
Crimp Socket, Multilock, 20-24 Awg; Product Range Amp Te Connectivity 55W4552
CRIMP SOCKET, MULTILOCK, 20-24 AWG; Product Range:MULTI-LOCK Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:MULTILOCK Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:7A; RoHS Compliant: Yes

CRIMP SOCKET, MULTILOCK, 20-24 AWG; Product Range:MULTI-LOCK Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:MULTILOCK Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:7A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrodes and Electrode Materials
Product Number 345160-1 345160-1 55W4552
Product Name Automotive Terminals Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Crimp Socket, Multilock, 20-24 Awg; Product Range Amp Te Connectivity
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0377 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1241394-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1326030-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2203265-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details