TE Connectivity Spade Terminals 34489

Description
Body Features Terminal & Contact Weight : 1.588 G  [.056 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length : 19.28 MM  [.76 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .97 MM  [.038 INCH ] Wire Size (MMSQ) : 1.65 - 4.17 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3947 - 5920 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.588 G  [.056 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length : 19.28 MM  [.76 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .97 MM  [.038 INCH ] Wire Size (MMSQ) : 1.65 - 4.17 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3947 - 5920 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 34489 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
34489
Spade Terminals 34489
Body Features Terminal & Contact Weight : 1.588 G  [.056 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length : 19.28 MM  [.76 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .97 MM  [.038 INCH ] Wire Size (MMSQ) : 1.65 - 4.17 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3947 - 5920 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.588 G  [.056 OZ ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Flanged
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.49 MM  [.098 INCH ]
  • Product Length : 19.28 MM  [.76 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .97 MM  [.038 INCH ]
  • Wire Size (MMSQ) : 1.65 - 4.17
  • Wire Size (AWG) : 14 - 12
  • Wire Size (CMA) : 3947 - 5920

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A127608-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A127608-ND
Terminals - Spade Connectors A127608-ND
CONN SPADE TERM 12-14AWG #10

CONN SPADE TERM 12-14AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
34489
Terminals 34489
Terminals TERMINAL SOLIS SPD 14-12 10

Terminals TERMINAL SOLIS SPD 14-12 10

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 34489 A127608-ND 34489
Product Name Spade Terminals Terminals - Spade Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers