TE Connectivity Ring Terminals 34488

Description
Body Features Terminal & Contact Weight : 1.517 G  [.054 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length : 19.53 MM  [.77 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .98 MM  [.04 INCH ] Wire Size (MMSQ) : 1.65 - 4.17 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.517 G  [.054 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length : 19.53 MM  [.77 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .98 MM  [.04 INCH ] Wire Size (MMSQ) : 1.65 - 4.17 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 34488 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
34488
Ring Terminals 34488
Body Features Terminal & Contact Weight : 1.517 G  [.054 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length : 19.53 MM  [.77 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .98 MM  [.04 INCH ] Wire Size (MMSQ) : 1.65 - 4.17 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.517 G  [.054 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Offset
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.49 MM  [.098 INCH ]
  • Product Length : 19.53 MM  [.77 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .98 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 1.65 - 4.17
  • Wire Size (AWG) : 14 - 12
  • Wire Size (CMA) : 3260 - 8230

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
34488
Terminals 34488
Terminals RING OFFSET 14-12AWG

Terminals RING OFFSET 14-12AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 34488 34488
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-180453-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details