TE Connectivity Ring Terminals 34487

Description
Body Features Terminal & Contact Weight : 1.167 G  [.041 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length : 18.77 MM  [.74 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .97 MM  [.04 INCH ] Wire Size (MMSQ) : 1.65 - 4.17 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.167 G  [.041 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length : 18.77 MM  [.74 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .97 MM  [.04 INCH ] Wire Size (MMSQ) : 1.65 - 4.17 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 34487 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
34487
Ring Terminals 34487
Body Features Terminal & Contact Weight : 1.167 G  [.041 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length : 18.77 MM  [.74 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .97 MM  [.04 INCH ] Wire Size (MMSQ) : 1.65 - 4.17 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.167 G  [.041 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.49 MM  [.098 INCH ]
  • Product Length : 18.77 MM  [.74 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : .97 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 1.65 - 4.17
  • Wire Size (AWG) : 14 - 12
  • Wire Size (CMA) : 3260 - 8230

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6, 1/4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Ring Terminals - 7952125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7952125
Ring Terminals 7952125
TE Connectivity 34487 Ring Terminal

TE Connectivity 34487 Ring Terminal

Supplier's Site
Ring Terminals - 7952125P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7952125P
Ring Terminals 7952125P
TE Connectivity 34487 Ring Terminal

TE Connectivity 34487 Ring Terminal

Supplier's Site
Ring Terminals - 1644793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1644793
Ring Terminals 1644793
TE Connectivity 34487 Ring Terminal

TE Connectivity 34487 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - 34487-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
34487-ND
Terminals - Ring Connectors 34487-ND
CONN RING CIRC 12-14AWG #1/4

CONN RING CIRC 12-14AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
34487
Terminals 34487
Terminals N/I-RING 14-12 #1/4 M6+

Terminals N/I-RING 14-12 #1/4 M6+

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 34487 7952125 7952125P 34487-ND 34487
Product Name Ring Terminals Ring Terminals Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659251-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details