TE Connectivity Ring Terminals 34487-2

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length (INCH) : .74 Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.65 - 4.17 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Product Type Features Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length (INCH) : .74 Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.65 - 4.17 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Product Type Features Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 34487-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
34487-2
Ring Terminals 34487-2
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length (INCH) : .74 Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.65 - 4.17 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Product Type Features Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.49 MM  [.098 INCH ]
  • Product Length (INCH) : .74
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.65 - 4.17
  • Wire Size (AWG) : 14 - 12
  • Wire Size (CMA) : 3260 - 8230

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Tape Mounted

Product Type Features


  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Ring Connectors - A136091CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136091CT-ND
Terminals - Ring Connectors A136091CT-ND
CONN RING CIRC 12-14AWG #1/4

CONN RING CIRC 12-14AWG #1/4

Buy Now Datasheet
Terminals - Ring Connectors - A136091TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136091TR-ND
Terminals - Ring Connectors A136091TR-ND
CONN RING CIRC 12-14AWG #1/4

CONN RING CIRC 12-14AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
34487-2
Terminals 34487-2
Terminals TERMINAL SOLIS R 14-12 1/4

Terminals TERMINAL SOLIS R 14-12 1/4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 34487-2 A136091CT-ND 34487-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers