TE Connectivity Ring Connectors 34486

Description
Ring Terminal Connector 3/8 Stud D-Shaped 12-14 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud D-Shaped 12-14 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27034-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27034-ND
Ring Connectors A27034-ND
Ring Terminal Connector 3/8 Stud D-Shaped 12-14 AWG Crimp

Ring Terminal Connector 3/8 Stud D-Shaped 12-14 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Amp - Te Connectivity - 13H1486 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Amp - Te Connectivity
13H1486
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Amp - Te Connectivity 13H1486
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27034-ND 34486 13H1486
Product Name Ring Connectors Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details