TE Connectivity Connector, Housing, Receptacle, 2 Position; Product Range Amp Te Connectivity 344276-1

Description
CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION; Product Range:Econoseal III Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.8mm; For Use With:Econoseal III Series Contacts; Connector Type:Rectangular Power RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION; Product Range:Econoseal III Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.8mm; For Use With:Econoseal III Series Contacts; Connector Type:Rectangular Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 2 Position; Product Range Amp Te Connectivity - 52R4163 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 2 Position; Product Range Amp Te Connectivity
52R4163
Connector, Housing, Receptacle, 2 Position; Product Range Amp Te Connectivity 52R4163
CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION; Product Range:Econoseal III Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.8mm; For Use With:Econoseal III Series Contacts; Connector Type:Rectangular Power RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION; Product Range:Econoseal III Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4.8mm; For Use With:Econoseal III Series Contacts; Connector Type:Rectangular Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4163
Product Name Connector, Housing, Receptacle, 2 Position; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details