TE Connectivity Automotive Conn Housing, Plug, 2Pos; Product Range Amp Te Connectivity 344274-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:Econoseal Series; Gender:Plug; No. of Positions:2Ways; For Use With:AMP Econoseal Series Pin & Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP Rating:-; RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:Econoseal Series; Gender:Plug; No. of Positions:2Ways; For Use With:AMP Econoseal Series Pin & Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 2Pos; Product Range Amp Te Connectivity - 18AH0265 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 2Pos; Product Range Amp Te Connectivity
18AH0265
Automotive Conn Housing, Plug, 2Pos; Product Range Amp Te Connectivity 18AH0265
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:Econoseal Series; Gender:Plug; No. of Positions:2Ways; For Use With:AMP Econoseal Series Pin & Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP Rating:-; RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:Econoseal Series; Gender:Plug; No. of Positions:2Ways; For Use With:AMP Econoseal Series Pin & Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0265
Product Name Automotive Conn Housing, Plug, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details