TE Connectivity Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity 344273-1

Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Econoseal; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.8mm; For Use With:Econoseal Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Econoseal; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.8mm; For Use With:Econoseal Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity - 52R4161 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity
52R4161
Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity 52R4161
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Econoseal; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.8mm; For Use With:Econoseal Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS; Product Range:Econoseal; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:4.8mm; For Use With:Econoseal Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4161
Product Name Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Needle Roller Bearing Inner Ring - IR100x110x30 - AST Bearings LLC
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details