TE Connectivity Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity 344271-1

Description
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:ECONOSEAL Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP ECONOSEAL Series Automotive Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:ECONOSEAL Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP ECONOSEAL Series Automotive Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity - 70AH7507 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity
70AH7507
Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity 70AH7507
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:ECONOSEAL Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP ECONOSEAL Series Automotive Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:ECONOSEAL Series; Gender:Plug; No. of Positions:3Positions; For Use With:AMP ECONOSEAL Series Automotive Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7507
Product Name Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 175 mm (6.89 inch)
Bearing Bore / Ring O.D. 6.3 inch (160 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details