TE Connectivity Automotive Conn Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity 344267-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:Econoseal Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP Econoseal Series Pin & Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:Econoseal Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP Econoseal Series Pin & Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity - 18AH0264 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity
18AH0264
Automotive Conn Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity 18AH0264
AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:Econoseal Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP Econoseal Series Pin & Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:Econoseal Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AMP Econoseal Series Pin & Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0264
Product Name Automotive Conn Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details