13 Pos Crimp Wire Housing, Female, Straight, 4.8mm Pitch Product overview: 344263-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-344263-1 can be used for catalog matching and distributor lookup.
"13 Rectangular Connectors - Housings Receptacle Black 0.189"" (4.80mm)"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Pitch: 0.189" (4.80mm)
Contact Type: Male Pin
Row Spacing: 0.220" (5.60mm)
Package: Bulk
Insulation Material: Polyamide (PA66), Nylon 6/6
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-344263-1 | 6806996 | 6806996P | 344263-1-ND | |
| Product Name | Electronic Connector | Wire Housings & Plugs | Wire Housings & Plugs | Rectangular Connector Housings | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack |