TE Connectivity Power Cable Heat Shrink Tubing 344238-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 25 MM  [.984 INCH ] Compatible Cable Diameter (Min) : 10 MM  [.393 INCH ] Expanded Inside Diameter (Min) : 28 MM  [1.102 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Max) : 3.2 MM  [.126 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-216, IEC 60684-3-165, IEC 60684-3-248 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Damage Resistance, Water Resistant, UV Resistant, Mechanical Impact Resistance, Abrasion Resistant, Flame-Retardant Resistance, Moisture Resistant, Salt Water Resistant, Weather Resistant, Low Temperature Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 25 MM  [.984 INCH ] Compatible Cable Diameter (Min) : 10 MM  [.393 INCH ] Expanded Inside Diameter (Min) : 28 MM  [1.102 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Max) : 3.2 MM  [.126 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-216, IEC 60684-3-165, IEC 60684-3-248 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Damage Resistance, Water Resistant, UV Resistant, Mechanical Impact Resistance, Abrasion Resistant, Flame-Retardant Resistance, Moisture Resistant, Salt Water Resistant, Weather Resistant, Low Temperature Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 344238-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
344238-000
Power Cable Heat Shrink Tubing 344238-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 25 MM  [.984 INCH ] Compatible Cable Diameter (Min) : 10 MM  [.393 INCH ] Expanded Inside Diameter (Min) : 28 MM  [1.102 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Max) : 3.2 MM  [.126 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-216, IEC 60684-3-165, IEC 60684-3-248 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Damage Resistance, Water Resistant, UV Resistant, Mechanical Impact Resistance, Abrasion Resistant, Flame-Retardant Resistance, Moisture Resistant, Salt Water Resistant, Weather Resistant, Low Temperature Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 25 MM  [.984 INCH ]
  • Compatible Cable Diameter (Min) : 10 MM  [.393 INCH ]
  • Expanded Inside Diameter (Min) : 28 MM  [1.102 INCH ]
  • Product Length : 1000 MM  [39.37 INCH ]
  • Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ]
  • Recovered Wall Thickness (Max) : 3.2 MM  [.126 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 2

Industry Standards


  • Compatible With Approved Standards Products : HD631.2, IEC 60684-3-216, IEC 60684-3-165, IEC 60684-3-248

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Damage Resistance, Water Resistant, UV Resistant, Mechanical Impact Resistance, Abrasion Resistant, Flame-Retardant Resistance, Moisture Resistant, Salt Water Resistant, Weather Resistant, Low Temperature Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 344238-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0598034002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 061353-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 037829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details