TE Connectivity Rectangular Connector Contacts 344113-1

Description
Socket Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-344113-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-344113-1TR-ND
Rectangular Connector Contacts 17-344113-1TR-ND
Socket Contact Gold 14-20 AWG Crimp

Socket Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-344113-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-344113-1CT-ND
Rectangular Connector Contacts 17-344113-1CT-ND
Socket Contact Gold 14-20 AWG Crimp

Socket Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH0263 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH0263
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH0263
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Econoseal Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMP Econoseal Series Automotive Housing RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Econoseal Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMP Econoseal Series Automotive Housing RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 32AH7344 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
32AH7344
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 32AH7344
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Econoseal Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMP Econoseal Series Automotive Housing RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Econoseal Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMP Econoseal Series Automotive Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-344113-1TR-ND 18AH0263
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data